Legrand - Pass & Seymour Locking Device Plug L1430-PGCM

Description
GROUND CONTINUITY MONITORING TYPE NYLON MATERIAL BLACK, WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
GROUND CONTINUITY MONITORING TYPE NYLON MATERIAL BLACK, WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1430-PGCM - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
L1430-PGCM
Locking Device Plug L1430-PGCM
GROUND CONTINUITY MONITORING TYPE NYLON MATERIAL BLACK, WHITE COLOR L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.385 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • GROUND CONTINUITY MONITORING TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • L14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.385 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1430-PGCM
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Connector - K51S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1820D60AAC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details