Legrand - Pass & Seymour Locking Device Plug L1430-P

Description
NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1430-P - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
L1430-P
Locking Device Plug L1430-P
NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L14-30P CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125/250 VOLT AC VOLTAGE RATING 30 AMP CURRENT RATING GROUNDING 3 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.225 TO 1.15 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6
  • NYLON 6 MATERIAL
  • BLACK, WHITE COLOR
  • NEMA L14-30P CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125/250 VOLT AC VOLTAGE RATING
  • 30 AMP CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • 0.225 TO 1.15 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 2.2 INCH DIAMETER X 3.75 INCH LENGTH
  • ENCLOSURE TYPE IP20
  • BLADE MATERIAL BRASS
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1430-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3.0 Amp Dual USB Charger, 15 W Duplex Tamper Resistant Outlet - R1615D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details