Legrand - Pass & Seymour Turnlok Single Rec 4W 20A 125/250V Legrand Pass & Seymour L1420R

Description
TURNLOK SINGLE REC 4W 20A 125/250V
Description
TURNLOK SINGLE REC 4W 20A 125/250V

Suppliers

Company
Product
Description
Supplier Links
Turnlok Single Rec 4W 20A 125/250V Legrand Pass & Seymour - 01C0948 - Newark, An Avnet Company
Chicago, IL, United States
Turnlok Single Rec 4W 20A 125/250V Legrand Pass & Seymour
01C0948
Turnlok Single Rec 4W 20A 125/250V Legrand Pass & Seymour 01C0948
TURNLOK SINGLE REC 4W 20A 125/250V

TURNLOK SINGLE REC 4W 20A 125/250V

Supplier's Site
Plug/Receptacle - 10799091 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10799091
Plug/Receptacle 10799091
TURNLOK SINGLE RECEPTACLE 4W 20A 125/250V. FREE 2 YEAR RADWELL WARRANTY

TURNLOK SINGLE RECEPTACLE 4W 20A 125/250V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 01C0948 10799091
Product Name Turnlok Single Rec 4W 20A 125/250V Legrand Pass & Seymour Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details