Legrand - Pass & Seymour Locking Flanged Receptacle Outlet L1220-FO

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1220-FO - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Receptacle Outlet
L1220-FO
Locking Flanged Receptacle Outlet L1220-FO
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L12-20R CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L12-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1220-FO
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Lighting Connectors - 1858662 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Lighting Connectors
Mounting Style Cable; Cable mount
View Details
NEMA L5-15R Locking Device - Q-610 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers