Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
L1130-P -- TURNLOK PLUG 3WIRE 30A 3PHASE 250V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Turnlok Plug 3Wire 30A 3Phase 250V Legrand Pass & Seymour
L1130-P
Description
TURNLOK PLUG 3WIRE 30A 3PHASE 250V
Newark, An Avnet Company
Done
Description
TURNLOK PLUG 3WIRE 30A 3PHASE 250V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Turnlok Plug 3Wire 30A 3Phase 250V Legrand Pass & Seymour
90H1932
Turnlok Plug 3Wire 30A 3Phase 250V Legrand Pass & Seymour
90H1932
TURNLOK PLUG 3WIRE 30A 3PHASE 250V
TURNLOK PLUG 3WIRE 30A 3PHASE 250V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
90H1932
Product Name
Turnlok Plug 3Wire 30A 3Phase 250V Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Expansion Headers Kit (not soldered)
AS-ACC-SHORTARDHEADERS-00
Specs
Connector Type
Wire to Board Connector
View Details
MPF Products, INC.
MS Series Vacuum Side Connector, 10 pin, 1000V, 5A,
A8276-3-CN
View Details
Rego Electronics Inc.
Interconnect Input/Output Connectors
Dsub 2 Row Connectors
Specs
Connector Type
Board Mount Connector; D-Sub Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
E-Z-HOOK, a division of Tektest, Inc.
Mini Banana Plug, Stacking
9261
Specs
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details