POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L7-15R CONFIGURATION
3 WIRE(S)
277 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L7-15R CONFIGURATION
3 WIRE(S)
277 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L7-15R CONFIGURATION
3 WIRE(S)
277 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6