KSSVW -- S-VIDEO TO 110 WH (M10) LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
S-Video To 110 Wh (M10) Legrand Pass & Seymour
KSSVW
Description
S-VIDEO TO 110 WH (M10)
Description
S-VIDEO TO 110 WH (M10)
Suppliers
S-Video To 110 Wh (M10) Legrand Pass & Seymour
01P6416
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01P6416 |
|
Product Name
|
S-Video To 110 Wh (M10) Legrand Pass & Seymour |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers