KEYSTONE TYPE
WHITE COLOR
S-VIDEO, 4-PIN DIN TO 110 TERMINATION CONNECTION TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSIONS 0.55 INCH W X 1.08 INCH D X 0.63 INCH H
Legrand - Pass & Seymour
Done
Datasheet
Description
KEYSTONE TYPE
WHITE COLOR
S-VIDEO, 4-PIN DIN TO 110 TERMINATION CONNECTION TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSIONS 0.55 INCH W X 1.08 INCH D X 0.63 INCH H
KEYSTONE TYPE
WHITE COLOR
S-VIDEO, 4-PIN DIN TO 110 TERMINATION CONNECTION TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSIONS 0.55 INCH W X 1.08 INCH D X 0.63 INCH H
KEYSTONE TYPE
WHITE COLOR
S-VIDEO, 4-PIN DIN TO 110 TERMINATION CONNECTION TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSIONS 0.55 INCH W X 1.08 INCH D X 0.63 INCH H