Legrand - Pass & Seymour Modular Jack KSSC-I

Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL IVORY COLOR SC MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet
Description
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL IVORY COLOR SC MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSSC-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Modular Jack
KSSC-I
Modular Jack KSSC-I
KEYSTONE TYPE PHOSPHOR BRONZE MATERIAL IVORY COLOR SC MULTIMODE COUPLER CONNECTION TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
  • KEYSTONE TYPE
  • PHOSPHOR BRONZE MATERIAL
  • IVORY COLOR
  • SC MULTIMODE COUPLER CONNECTION TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Electrical Connectors
Product Number KSSC-I
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Ethernet Connectors - 2354770 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
View Details