Wiremold J60B2B Socket Bar
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No
Features:
| RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Strips |
| Product Number | 8361353 | 95F2873 | 70091739 |
| Product Name | Power Distribution Units | Power Outlet Strip; No. Of Outlets Legrand Wiremold | Power Strip; 6; 6 ft.; 1; Rack Mount; 15 A; Front Mount |
| Voltage | 120 v | ||
| Number of Outlets | 6 | 6 | 6 |
| Outlets | Nema 5-15r | Rack Mount | |
| Features | On-Off Switch |