Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold J60B2B-90

Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 66F9404 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
66F9404
Power Outlet Strip; No. Of Outlets Legrand Wiremold 66F9404
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 66F9404
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details