Legrand Outlet; 6; 15 A; 120 VAC; 6 ft. or 15 ft.; Rack Mount; J24B0B

Description
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards
Datasheet
Description
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet; 6; 15 A; 120 VAC; 6 ft. or 15 ft.; Rack Mount; - 70091737 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; 6; 15 A; 120 VAC; 6 ft. or 15 ft.; Rack Mount;
70091737
Outlet; 6; 15 A; 120 VAC; 6 ft. or 15 ft.; Rack Mount; 70091737
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards

Features:

  • Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts
  • Rugged, Durable Aluminum Housing
  • Standard Black Matte Finish with Black Cord
  • Rack Mountable with Complete Mounting Hardware and Installation Instructions Included
  • Lighted On/Off Switch to Control
  • Resettable Circuit Breaker Provides Overload Protection
  • Two-Year Warranty
  • UL and cUL Recognized to UL1363 Standards
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F2877 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F2877
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F2877
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Distribution Units (PDU)
Product Number 70091737 95F2877
Product Name Outlet; 6; 15 A; 120 VAC; 6 ft. or 15 ft.; Rack Mount; Power Outlet Strip; No. Of Outlets Legrand Wiremold
Voltage 115V
Unlock Full Specs
to access all available technical data