Legrand Strip, Power; 6; 15 ft.; NEMA 5-15P; 1;15 A; Rack Mount J06B2B

Description
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards
Datasheet
Description
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip, Power; 6; 15 ft.; NEMA 5-15P; 1;15 A; Rack Mount - 70091741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Strip, Power; 6; 15 ft.; NEMA 5-15P; 1;15 A; Rack Mount
70091741
Strip, Power; 6; 15 ft.; NEMA 5-15P; 1;15 A; Rack Mount 70091741
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards

Features:

  • Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts
  • Rugged, Durable Aluminum Housing
  • Standard Black Matte Finish with Black Cord
  • Rack Mountable with Complete Mounting Hardware and Installation Instructions Included
  • Lighted On/Off Switch to Control
  • Resettable Circuit Breaker Provides Overload Protection
  • Two-Year Warranty
  • UL and cUL Recognized to UL1363 Standards
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 94F7599 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
94F7599
Power Outlet Strip; No. Of Outlets Legrand Wiremold 94F7599
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:4.57m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Distribution Units (PDU)
Product Number 70091741 94F7599
Product Name Strip, Power; 6; 15 ft.; NEMA 5-15P; 1;15 A; Rack Mount Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details