Legrand - Pass & Seymour Locking Device Receptacle IGL720-R

Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L7-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L7-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL720-R - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
IGL720-R
Locking Device Receptacle IGL720-R
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L7-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • L7-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number IGL720-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EF1FC-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
NEMA L6-20P Locking Device - Q-826 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers