Legrand - Pass & Seymour Locking Device Receptacle IGL620-R

Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL620-R - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
IGL620-R
Locking Device Receptacle IGL620-R
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number IGL620-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Plugs & Receptacles - A52.30A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 4000K Night Light - ERL251540 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details