Legrand - Pass & Seymour Locking Device Receptacle IGL1530-R

Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L15-30R CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L15-30R CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IGL1530-R - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
IGL1530-R
Locking Device Receptacle IGL1530-R
SINGLE LOCKING TYPE NYLON MATERIAL ORANGE COLOR L15-30R CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING ISOLATED GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 185 DEG F
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • L15-30R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 30 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number IGL1530-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NC 800G PB - 800G-DBGXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Continental European In-Line Socket - 88010401 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details