Legrand - Pass & Seymour Duplex/Single Receptacle IG8300-I

Description
DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, HEAVY DUTY GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H IG8300 MODEL
Datasheet
Description
DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, HEAVY DUTY GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H IG8300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG8300-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
IG8300-I
Duplex/Single Receptacle IG8300-I
DUPLEX TYPE IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL, HEAVY DUTY GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H IG8300 MODEL
  • DUPLEX TYPE
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL, HEAVY DUTY GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • SIDE, BACK WIRING
  • OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H
  • IG8300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number IG8300-I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital; Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DBG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2491068-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers