Legrand - Pass & Seymour Duplex/Single Receptacle IG5862

Description
DUPLEX TYPE NYLON FACE MATERIAL ORANGE COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H IG5862 MODEL
Datasheet
Description
DUPLEX TYPE NYLON FACE MATERIAL ORANGE COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H IG5862 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG5862 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
IG5862
Duplex/Single Receptacle IG5862
DUPLEX TYPE NYLON FACE MATERIAL ORANGE COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE, BACK WIRING OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H IG5862 MODEL
  • DUPLEX TYPE
  • NYLON FACE MATERIAL
  • ORANGE COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • SIDE, BACK WIRING
  • OVERALL DIMENSION 1.322 INCH W X 0.922 INCH D X 3.281 INCH H
  • IG5862 MODEL
Supplier's Site Datasheet
Heavy-Duty Spec Grade Receptacle - IG5862 - Legrand
West Hartford, CT, USA
Heavy-Duty Spec Grade Receptacle
IG5862
Heavy-Duty Spec Grade Receptacle IG5862
Isolated Ground Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt Orange FEATURES IG symbol and Isolated Ground markings for easy identification and circuit delineation. Triple-wipe brass contacts ensure lasting, positive contact with plug blades. High-impact resistant nylon face resists impacts and scrapes. Corrosion-resistant plated steel strap. Patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. Plastic barrier isolates grounding terminal from mounting strap and metal boxes. Side and internal screw-pressure-plate back wire capability with #14 - #10 AWG copper or copper-clad, solid or stranded wire. Auto-ground clip assures positive ground.

Isolated Ground Heavy-Duty Spec Grade Duplex Receptacle Back & Side Wire 20amp 250volt Orange

FEATURES

  • IG symbol and Isolated Ground markings for easy identification and circuit delineation.
  • Triple-wipe brass contacts ensure lasting, positive contact with plug blades.
  • High-impact resistant nylon face resists impacts and scrapes.
  • Corrosion-resistant plated steel strap.
  • Patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation.
  • Plastic barrier isolates grounding terminal from mounting strap and metal boxes.
  • Side and internal screw-pressure-plate back wire capability with #14 - #10 AWG copper or copper-clad, solid or stranded wire.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number IG5862 IG5862
Product Name Duplex/Single Receptacle Heavy-Duty Spec Grade Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Standards / Certifications UL; CSA
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472939-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q300-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
IP44 Splashproof Box Inlet - G42S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details