Legrand - Pass & Seymour Surge Suppression Receptacle IG5262-ISP

Description
TVSS DUPLEX TYPE IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR
Datasheet
Description
TVSS DUPLEX TYPE IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG5262-ISP - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppression Receptacle
IG5262-ISP
Surge Suppression Receptacle IG5262-ISP
TVSS DUPLEX TYPE IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) BACK, SIDE WIRING APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -4 TO 131 DEG F INCLUDES ALARM, LED INDICATOR
  • TVSS DUPLEX TYPE
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 1449/498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -4 TO 131 DEG F
  • INCLUDES ALARM, LED INDICATOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number IG5262-ISP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1815D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
15A/250V North American Screw Mount Receptacle - 88283100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6795-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers