Legrand - Pass & Seymour Duplex/Single Receptacle IG5261

Description
SINGLE, HEAVY-DUTY TYPE NYLON (FACE) MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
Datasheet
Description
SINGLE, HEAVY-DUTY TYPE NYLON (FACE) MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - IG5261 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
IG5261
Duplex/Single Receptacle IG5261
SINGLE, HEAVY-DUTY TYPE NYLON (FACE) MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
  • SINGLE, HEAVY-DUTY TYPE
  • NYLON (FACE) MATERIAL
  • ORANGE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
Supplier's Site Datasheet
Heavy-Duty Spec Grade Receptacle - IG5261 - Legrand
West Hartford, CT, USA
Heavy-Duty Spec Grade Receptacle
IG5261
Heavy-Duty Spec Grade Receptacle IG5261
Isolated Ground Heavy-Duty Spec Grade Single Receptacle Back & Side Wire 15amp 125volt Orange FEATURES IG symbol and Isolated Ground markings for easy identification and circuit delineation. Triple-wipe brass contacts ensure lasting, positive contact with plug blades. High-impact resistant nylon face resists impacts and scrapes. Corrosion-resistant plated steel strap. Patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. Plastic barrier isolates grounding terminal from mounting strap and metal boxes. Side and internal screw-pressure-plate back wire capability with #14 - #10 AWG copper or copper-clad, solid or stranded wire. Auto-ground clip assures positive ground.

Isolated Ground Heavy-Duty Spec Grade Single Receptacle Back & Side Wire 15amp 125volt Orange

FEATURES

  • IG symbol and Isolated Ground markings for easy identification and circuit delineation.
  • Triple-wipe brass contacts ensure lasting, positive contact with plug blades.
  • High-impact resistant nylon face resists impacts and scrapes.
  • Corrosion-resistant plated steel strap.
  • Patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation.
  • Plastic barrier isolates grounding terminal from mounting strap and metal boxes.
  • Side and internal screw-pressure-plate back wire capability with #14 - #10 AWG copper or copper-clad, solid or stranded wire.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number IG5261 IG5261
Product Name Duplex/Single Receptacle Heavy-Duty Spec Grade Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL; CSA
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4533 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details