SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L7-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
277 VAC VOLTAGE RATING
STRAP MOUNTING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
TURNLOK[R] BRAND
OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L7-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
277 VAC VOLTAGE RATING
STRAP MOUNTING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
TURNLOK[R] BRAND
OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L7-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
277 VAC VOLTAGE RATING
STRAP MOUNTING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
TURNLOK[R] BRAND
OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
OPERATING TEMPERATURE -40 TO 185 DEG F
SINGLE LOCKING TYPE
NYLON MATERIAL
ORANGE COLOR
L7-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
277 VAC VOLTAGE RATING
STRAP MOUNTING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
IMPACT RESISTANT
BACK WIRING
TURNLOK[R] BRAND
OVERALL DIMENSION 1.5 INCH W X 1.199 INCH D X 3.281 INCH H