Legrand - Pass & Seymour Quad Receptacle IG420

Description
RUGGED NYLON (FACE/BODY) MATERIAL ORANGE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD-
Datasheet
Description
RUGGED NYLON (FACE/BODY) MATERIAL ORANGE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - IG420 - Legrand - Pass & Seymour
Syracuse, NY, USA
Quad Receptacle
IG420
Quad Receptacle IG420
RUGGED NYLON (FACE/BODY) MATERIAL ORANGE COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA APPROVAL 125 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) CONTACT MATERIAL PHOSPHOR BRONZE OPERATING TEMPERATURE -40 TO 65 DEG C OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS APPLICABLE STANDARD NEMA WD-1/WD-
  • RUGGED NYLON (FACE/BODY) MATERIAL
  • ORANGE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA APPROVAL
  • 125 V AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • CONTACT MATERIAL PHOSPHOR BRONZE
  • OPERATING TEMPERATURE -40 TO 65 DEG C
  • OVERALL DIMENSION 4.5 INCH W X 1.151 INCH D X 4.5 INCH H
  • APPLICATION PERSONAL COMPUTERS, PERIPHERALS, OFFICE EQUIPMENT, HOME ENTERTAINMENT CENTERS
  • APPLICABLE STANDARD NEMA WD-1/WD-
Supplier's Site Datasheet
Specification Isolated Grade Quads - IG420 - Legrand
West Hartford, CT, USA
Specification Isolated Grade Quads
IG420
Specification Isolated Grade Quads IG420
Isolated Ground Quad Receptacle 20amp 125volt Orange FEATURES Rugged nylon face and body withstands impacts and hard use. Built-in wire stripping gauge. Outward-facing ground terminals make handling up to four straight or angled plugs easy and convenient. Heavy-duty, phosphor bronze contacts. Shielding walls guard against live-circuit-to-grou nd shorts. Split circuit break-off tabs. UL and CSA listed.

Isolated Ground Quad Receptacle 20amp 125volt Orange

FEATURES

  • Rugged nylon face and body withstands impacts and hard use.
  • Built-in wire stripping gauge.
  • Outward-facing ground terminals make handling up to four straight or angled plugs easy and convenient.
  • Heavy-duty, phosphor bronze contacts.
  • Shielding walls guard against live-circuit-to-ground shorts.
  • Split circuit break-off tabs.
  • UL and CSA listed.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number IG420 IG420
Product Name Quad Receptacle Specification Isolated Grade Quads
Device Type Receptacle Receptacle
Standards / Certifications UL; CSA UL; CSA
Voltage Rating 125 volts 125 volts
Current Rating 20 amps 20 amps
Wires 3W
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 347 Volt 24-30P/24-50P - S243050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details