Legrand - Pass & Seymour Surge Suppression Receptacle IG420-HBLSP

Description
TVSS QUAD TYPE BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
Datasheet
Description
TVSS QUAD TYPE BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - IG420-HBLSP - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppression Receptacle
IG420-HBLSP
Surge Suppression Receptacle IG420-HBLSP
TVSS QUAD TYPE BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 1449/498, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUND 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 MATERIAL NYLON OPERATING TEMPERATURE -40 TO 150 DEG F OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
  • TVSS QUAD TYPE
  • BLUE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 1449/498, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUND
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -40 TO 150 DEG F
  • OVERALL DIMENSION 4.5 INCH W X 4.5 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number IG420-HBLSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DBYXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-1609158-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
NEMA 5-20P Straight Blade Device - Q-716 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers