DUPLEX, DECORATOR, HEAVY-DUTY TYPE
NYLON (FACE) MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX, DECORATOR, HEAVY-DUTY TYPE
NYLON (FACE) MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H
DUPLEX, DECORATOR, HEAVY-DUTY TYPE
NYLON (FACE) MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H
DUPLEX, DECORATOR, HEAVY-DUTY TYPE
NYLON (FACE) MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
SPECIFICATION GRADE
UL 498, FSUL WC596, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
ISOLATED GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H