Legrand - Pass & SeymourStraight Blade Power PlugD0731
Description
STRAIGHT TYPE
NYLON MATERIAL
YELLOW COLOR
7-30P CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC596 APPROVAL
277 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
0.57 TO 1.26 INCH CORD SIZE
OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
STRAIGHT TYPE
NYLON MATERIAL
YELLOW COLOR
7-30P CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC596 APPROVAL
277 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
0.57 TO 1.26 INCH CORD SIZE
OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
APPLICABLE STANDARD NEMA WD-1/WD-6
STRAIGHT TYPE
NYLON MATERIAL
YELLOW COLOR
7-30P CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC596 APPROVAL
277 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
0.57 TO 1.26 INCH CORD SIZE
OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
APPLICABLE STANDARD NEMA WD-1/WD-6