Legrand - Pass & Seymour Straight Blade Power Connector D0553

Description
NYLON MATERIAL YELLOW COLOR 5-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
NYLON MATERIAL YELLOW COLOR 5-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - D0553 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Connector
D0553
Straight Blade Power Connector D0553
NYLON MATERIAL YELLOW COLOR 5-50R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6
  • NYLON MATERIAL
  • YELLOW COLOR
  • 5-50R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet
Gator Grip Connector, Yellow - D0553 - Legrand
West Hartford, CT, USA
Gator Grip Connector, Yellow
D0553
Gator Grip Connector, Yellow D0553
Gator Grip Connector, 2pole 3wire 50amp 125volt Grounding, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded conductors into individual wiring chambers and tighten oversized terminal screws. Transparent wiring chamber cover allows visual inspection of wiring chambers to assure proper connections. Sloped shoulders won't catch or snap. Automatic cord centering. Brilliant high-visibility yellow. Neoprene Dust Seal helps keep out dirt and debris. Dead front construction.

Gator Grip Connector, 2pole 3wire 50amp 125volt Grounding, Yellow

FEATURES

  • Gator Grip Jaws grab cord tighter as you hand turn the housing.
  • Nylon jaws grip securely, but won't damage insulation.
  • Self-locking Dardelet Thread holds securely and assures firm clamping.
  • Fast wiring -- simply insert stranded conductors into individual wiring chambers and tighten oversized terminal screws.
  • Transparent wiring chamber cover allows visual inspection of wiring chambers to assure proper connections.
  • Sloped shoulders won't catch or snap.
  • Automatic cord centering.
  • Brilliant high-visibility yellow.
  • Neoprene Dust Seal helps keep out dirt and debris.
  • Dead front construction.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number D0553 D0553
Product Name Straight Blade Power Connector Gator Grip Connector, Yellow
Standards / Certifications UL
Voltage Rating 125 volts 125 volts
Current Rating 50 amps 50 amps
Wires 3W 3W
Poles 2P 2P
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1820D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm LED Module 800G PB - 800G-DBG-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details