Legrand - Pass & Seymour Standard AC Switch CSB20AC4-WCC6

Description
TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC4-WCC6 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
CSB20AC4-WCC6
Standard AC Switch CSB20AC4-WCC6
TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE WHITE COLOR FOUR WAY OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL HARD USE, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
  • TOGGLE TYPE
  • GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
  • 1.32 INCH W X 1.073 INCH D SIZE
  • WHITE COLOR
  • FOUR WAY OPERATION TYPE
  • UL 20, CSA C22.2, FSUL WS896 APPROVAL
  • HARD USE, SPECIFICATION GRADE APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number CSB20AC4-WCC6
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Width 1.32 inch (33.53 mm)
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details