Legrand - Pass & Seymour Standard AC Switch CSB20AC2

Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE BROWN COLOR 2-POLE OPERATION TYPE UL 20, FSUL WS896, CSA C22.2 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE BROWN COLOR 2-POLE OPERATION TYPE UL 20, FSUL WS896, CSA C22.2 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC2 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
CSB20AC2
Standard AC Switch CSB20AC2
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE BROWN COLOR 2-POLE OPERATION TYPE UL 20, FSUL WS896, CSA C22.2 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • BROWN COLOR
  • 2-POLE OPERATION TYPE
  • UL 20, FSUL WS896, CSA C22.2 APPROVAL
  • COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number CSB20AC2
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Length / Diameter 3.28 inch (83.34 mm)
Width 1.32 inch (33.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details