Legrand - Pass & Seymour Standard AC Switch CSB20AC2-W

Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE (TOGGLE), GLASS REINFORCED NYLON (BACK BODY), STEEL (STRAP), BRASS ALLOY (CONTACT ARM) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE WHITE COLOR 2-POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL EDUCATION, INSTITUTIONAL, HOSPITALITY/LODGING, RETAIL, MULTIPLE DWELLING, OFFICE APPLICATION 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING BACK, SIDE WIRING ROHS COMPLIANT
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE (TOGGLE), GLASS REINFORCED NYLON (BACK BODY), STEEL (STRAP), BRASS ALLOY (CONTACT ARM) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE WHITE COLOR 2-POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL EDUCATION, INSTITUTIONAL, HOSPITALITY/LODGING, RETAIL, MULTIPLE DWELLING, OFFICE APPLICATION 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING BACK, SIDE WIRING ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC2-W - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
CSB20AC2-W
Standard AC Switch CSB20AC2-W
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE (TOGGLE), GLASS REINFORCED NYLON (BACK BODY), STEEL (STRAP), BRASS ALLOY (CONTACT ARM) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE WHITE COLOR 2-POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL EDUCATION, INSTITUTIONAL, HOSPITALITY/LODGING, RETAIL, MULTIPLE DWELLING, OFFICE APPLICATION 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING BACK, SIDE WIRING ROHS COMPLIANT
  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE (TOGGLE), GLASS REINFORCED NYLON (BACK BODY), STEEL (STRAP), BRASS ALLOY (CONTACT ARM) MATERIAL
  • 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE
  • WHITE COLOR
  • 2-POLE OPERATION TYPE
  • UL 20, CSA C22.2, FSUL WS896 APPROVAL
  • EDUCATION, INSTITUTIONAL, HOSPITALITY/LODGING, RETAIL, MULTIPLE DWELLING, OFFICE APPLICATION
  • 120/277 VOLT AC VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • BACK, SIDE WIRING
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number CSB20AC2-W
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Length / Diameter 3.28 inch (83.34 mm)
Width 1.32 inch (33.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-2-2-22-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 186269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details