Legrand - Pass & Seymour Standard AC Switch CSB20AC2-I

Description
TOGGLE, HEAVY DUTY TYPE GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE IVORY COLOR 2-POLE OPERATION TYPE UL 20, C22.2 111 APPROVAL 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING BACK AND SIDE WIRING ROHS COMPLIANT GRADE TYPE HARD USE SPECIFICATION
Datasheet
Description
TOGGLE, HEAVY DUTY TYPE GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE IVORY COLOR 2-POLE OPERATION TYPE UL 20, C22.2 111 APPROVAL 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING BACK AND SIDE WIRING ROHS COMPLIANT GRADE TYPE HARD USE SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC2-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
CSB20AC2-I
Standard AC Switch CSB20AC2-I
TOGGLE, HEAVY DUTY TYPE GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE IVORY COLOR 2-POLE OPERATION TYPE UL 20, C22.2 111 APPROVAL 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING BACK AND SIDE WIRING ROHS COMPLIANT GRADE TYPE HARD USE SPECIFICATION
  • TOGGLE, HEAVY DUTY TYPE
  • GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
  • 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE
  • IVORY COLOR
  • 2-POLE OPERATION TYPE
  • UL 20, C22.2 111 APPROVAL
  • 120/277 VOLT AC VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • BACK AND SIDE WIRING
  • ROHS COMPLIANT
  • GRADE TYPE HARD USE SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number CSB20AC2-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Length / Diameter 3.28 inch (83.34 mm)
Width 1.32 inch (33.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details