Legrand - Pass & Seymour Standard AC Switch CSB20AC1-I

Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, FSUL WS896, CSA C22.2 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, FSUL WS896, CSA C22.2 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC1-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
CSB20AC1-I
Standard AC Switch CSB20AC1-I
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, FSUL WS896, CSA C22.2 APPROVAL COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • IVORY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, FSUL WS896, CSA C22.2 APPROVAL
  • COMMERCIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet
Toggle Switch, 20A, 277V; Switch Operation Legrand Pass & Seymour - 90H0920 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 20A, 277V; Switch Operation Legrand Pass & Seymour
90H0920
Toggle Switch, 20A, 277V; Switch Operation Legrand Pass & Seymour 90H0920
TOGGLE SWITCH, 20A, 277V; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V; Switch Terminals:Screw; Colour:Ivory RoHS Compliant: NA

TOGGLE SWITCH, 20A, 277V; Switch Operation:-; Contact Configuration:-; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V; Switch Terminals:Screw; Colour:Ivory RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number CSB20AC1-I 90H0920
Product Name Standard AC Switch Toggle Switch, 20A, 277V; Switch Operation Legrand Pass & Seymour
Switch Type Toggle Toggle
Standards / Compliances CSA Certified; UL Listed
Length / Diameter 3.28 inch (83.34 mm)
Width 1.32 inch (33.53 mm)
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details