CS8475 -- 2P3W 480V INLET LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
2P3W 480V Inlet Legrand Pass & Seymour
CS8475
Description
2P3W 480V INLET
Description
2P3W 480V INLET
Suppliers
2P3W 480V Inlet Legrand Pass & Seymour
90H0983
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H0983 |
|
Product Name
|
2P3W 480V Inlet Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details