Legrand - Pass & Seymour 2P3W 480V Plug Legrand Pass & Seymour CS8465

Description
2P3W 480V PLUG
Description
2P3W 480V PLUG

Suppliers

Company
Product
Description
Supplier Links
2P3W 480V Plug Legrand Pass & Seymour - 90H0981 - Newark, An Avnet Company
Chicago, IL, United States
2P3W 480V Plug Legrand Pass & Seymour
90H0981
2P3W 480V Plug Legrand Pass & Seymour 90H0981
2P3W 480V PLUG

2P3W 480V PLUG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90H0981
Product Name 2P3W 480V Plug Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details