Legrand - Pass & Seymour Locking Device Receptacle CS8369

Description
SINGLE LOCKING, CALIFORNIA STYLE TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C
Datasheet
Description
SINGLE LOCKING, CALIFORNIA STYLE TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CS8369 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
CS8369
Locking Device Receptacle CS8369
SINGLE LOCKING, CALIFORNIA STYLE TYPE GLASS FILLED NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING STRAP MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 1.98 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H FACE OUTLET SIZE 1.98 INCH DIA APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 115 DEG C
  • SINGLE LOCKING, CALIFORNIA STYLE TYPE
  • GLASS FILLED NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 1.98 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.08 INCH D X 3.28 INCH H
  • FACE OUTLET SIZE 1.98 INCH DIA
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 115 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CS8369
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight Angled Receptacle - F54.57A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details