Legrand - Pass & Seymour Locking Device Plug CS8365

Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS8365 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
CS8365
Locking Device Plug CS8365
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.685 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CS8365
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Plug - S54.55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P - S0520PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details