Legrand - Pass & Seymour Locking Device Connector CS8364

Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CS8364 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
CS8364
Locking Device Connector CS8364
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 75 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 0.68 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L
  • CONTACT MATERIAL NICKEL PLATED BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CS8364
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q489-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers