Legrand - Pass & Seymour Locking Device Connector CS8264

Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - CS8264 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
CS8264
Locking Device Connector CS8264
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 0.68 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L CONTACT MATERIAL NICKEL PLATED BRASS GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20 OPERATING TEMPERATURE -40 TO 75 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 0.68 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 2.26 INCH DIA X 3.9 INCH L
  • CONTACT MATERIAL NICKEL PLATED BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet
California Standard Connector - CS8264 - Legrand
West Hartford, CT, USA
California Standard Connector
CS8264
California Standard Connector CS8264
Connector California Standard Style 50amp 250volt Turnlok FEATURES Quality Materials, durability, and time-tested design

Connector California Standard Style 50amp 250volt Turnlok

FEATURES

  • Quality Materials, durability, and time-tested design
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number CS8264 CS8264
Product Name Locking Device Connector California Standard Connector
Power Type AC Power Connector AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 250 volts 250 volts
Current Rating 50 amps 50 amps
Wires 3W
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details