Legrand - Pass & SeymourLocking Flanged Male Base InletCS6377
Description
POLARIZED TYPE
NYLON MATERIAL
NON-NEMA LOCKING CONFIGURATION
3 WIRE(S)
UL 498, CSA APPROVAL
125 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
TURNLOK[R] BRAND
DIAMETER 3.5 INCH
BLADE MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
OPERATING TEMPERATURE -40 TO 75 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
NYLON MATERIAL
NON-NEMA LOCKING CONFIGURATION
3 WIRE(S)
UL 498, CSA APPROVAL
125 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
TURNLOK[R] BRAND
DIAMETER 3.5 INCH
BLADE MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
OPERATING TEMPERATURE -40 TO 75 DEG C
POLARIZED TYPE
NYLON MATERIAL
NON-NEMA LOCKING CONFIGURATION
3 WIRE(S)
UL 498, CSA APPROVAL
125 V VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
TURNLOK[R] BRAND
DIAMETER 3.5 INCH
BLADE MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
OPERATING TEMPERATURE -40 TO 75 DEG C