CS6377 -- 2P3W 125V INLET LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
2P3W 125V Inlet Legrand Pass & Seymour
CS6377
Description
2P3W 125V INLET
Description
2P3W 125V INLET
Suppliers
2P3W 125V Inlet Legrand Pass & Seymour
90H0972
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H0972 |
|
Product Name
|
2P3W 125V Inlet Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details