Legrand - Pass & Seymour Locking Flanged Male Base Inlet CS6375

Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND DIAMETER 3.5 INCH BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND DIAMETER 3.5 INCH BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - CS6375 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Male Base Inlet
CS6375
Locking Flanged Male Base Inlet CS6375
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, CSA APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND DIAMETER 3.5 INCH BLADE MATERIAL BRASS GRADE INDUSTRIAL SPECIFICATION OPERATING TEMPERATURE -40 TO 75 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • TURNLOK[R] BRAND
  • DIAMETER 3.5 INCH
  • BLADE MATERIAL BRASS
  • GRADE INDUSTRIAL SPECIFICATION
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CS6375
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR21 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details