Legrand - Pass & Seymour Locking Device Plug CS6361

Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS6361 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
CS6361
Locking Device Plug CS6361
POLARIZED TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.685 TO 1.125 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 75 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.685 TO 1.125 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CS6361
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5514 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details