Legrand - Pass & Seymour Standard AC Switch CS20AC1

Description
TOGGLE, HEAVY DUTY TYPE GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE BROWN COLOR 1-POLE OPERATION TYPE UL 20, C22.2 111 APPROVAL 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING SIDE WIRING ROHS COMPLIANT GRADE TYPE COMMERCIAL SPECIFICATION
Datasheet
Description
TOGGLE, HEAVY DUTY TYPE GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE BROWN COLOR 1-POLE OPERATION TYPE UL 20, C22.2 111 APPROVAL 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING SIDE WIRING ROHS COMPLIANT GRADE TYPE COMMERCIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS20AC1 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
CS20AC1
Standard AC Switch CS20AC1
TOGGLE, HEAVY DUTY TYPE GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE BROWN COLOR 1-POLE OPERATION TYPE UL 20, C22.2 111 APPROVAL 120/277 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING SIDE WIRING ROHS COMPLIANT GRADE TYPE COMMERCIAL SPECIFICATION
  • TOGGLE, HEAVY DUTY TYPE
  • GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
  • 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE
  • BROWN COLOR
  • 1-POLE OPERATION TYPE
  • UL 20, C22.2 111 APPROVAL
  • 120/277 VOLT AC VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • SIDE WIRING
  • ROHS COMPLIANT
  • GRADE TYPE COMMERCIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number CS20AC1
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Length / Diameter 3.28 inch (83.34 mm)
Width 1.32 inch (33.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details