Legrand - Pass & SeymourStandard AC SwitchCS15AC3-GRY
Description
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
GRAY COLOR
THREE WAY OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
CS15AC3 MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
GRAY COLOR
THREE WAY OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
CS15AC3 MODEL
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
GRAY COLOR
THREE WAY OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
CS15AC3 MODEL
TOGGLE TYPE
GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
1.32 INCH W X 1.073 INCH D SIZE
GRAY COLOR
THREE WAY OPERATION TYPE
UL 20, CSA C22.2, FSUL WS896 APPROVAL
COMMERCIAL, SPECIFICATION GRADE APPLICATION
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
CS15AC3 MODEL
Supplier's Site
Datasheet
Technical Specifications
Legrand - Pass & Seymour
Product Category
Toggle Switches
Product Number
CS15AC3-GRY
Product Name
Standard AC Switch
Switch Type
Toggle
Standards / Compliances
CSA Certified; UL Listed
Width
1.32 inch (33.53 mm)
Current Rating
15 amps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems