Legrand - Pass & Seymour Standard AC Switch CS15AC1-WCC8

Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CS15AC1 MODEL
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CS15AC1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC1-WCC8 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
CS15AC1-WCC8
Standard AC Switch CS15AC1-WCC8
TOGGLE TYPE THERMOPLASTIC (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE WHITE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 PACKAGING TYPE CUT CASE CS15AC1 MODEL
  • TOGGLE TYPE
  • THERMOPLASTIC (TOGGLE) MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • WHITE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2, FSUL WS896 APPROVAL
  • COMMERCIAL, SPECIFICATION APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • PACKAGING TYPE CUT CASE
  • CS15AC1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number CS15AC1-WCC8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Length / Diameter 3.28 inch (83.34 mm)
Width 1.32 inch (33.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-1-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Light Switches - 2798620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details