Legrand - Pass & Seymour Standard AC Switch CS15AC1-I

Description
TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 CS15AC1 MODEL
Datasheet
Description
TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 CS15AC1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC1-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
CS15AC1-I
Standard AC Switch CS15AC1-I
TOGGLE TYPE GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL 1.32 INCH W X 1.073 INCH D SIZE IVORY COLOR SINGLE POLE OPERATION TYPE UL 20, CSA C22.2, FSUL WS896 APPROVAL COMMERCIAL, SPECIFICATION GRADE APPLICATION 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 CS15AC1 MODEL
  • TOGGLE TYPE
  • GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL
  • 1.32 INCH W X 1.073 INCH D SIZE
  • IVORY COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA C22.2, FSUL WS896 APPROVAL
  • COMMERCIAL, SPECIFICATION GRADE APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • CS15AC1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number CS15AC1-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Width 1.32 inch (33.53 mm)
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-09-1-1-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 186240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details