Legrand Construction Spec Grade Receptacle CRL5362WB

Description
Construction Spec Grade Duplex Receptacle with 6" Pre-Stripped Leads 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Impact-resistant nylon face and thermoplastic back body. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Pre-wired with welded wire leads that create faster, more reliable connections. Non-split circuit types have a total of three leads – 1 hot, 1 neutral, and 1 ground. Pre-stripped leads fasten to conductors, faster than standard pigtails.
Description
Construction Spec Grade Duplex Receptacle with 6" Pre-Stripped Leads 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Impact-resistant nylon face and thermoplastic back body. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Pre-wired with welded wire leads that create faster, more reliable connections. Non-split circuit types have a total of three leads – 1 hot, 1 neutral, and 1 ground. Pre-stripped leads fasten to conductors, faster than standard pigtails.

Suppliers

Company
Product
Description
Supplier Links
Construction Spec Grade Receptacle - CRL5362WB - Legrand
West Hartford, CT, USA
Construction Spec Grade Receptacle
CRL5362WB
Construction Spec Grade Receptacle CRL5362WB
Construction Spec Grade Duplex Receptacle with 6" Pre-Stripped Leads 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Impact-resistant nylon face and thermoplastic back body. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Pre-wired with welded wire leads that create faster, more reliable connections. Non-split circuit types have a total of three leads – 1 hot, 1 neutral, and 1 ground. Pre-stripped leads fasten to conductors, faster than standard pigtails.

Construction Spec Grade Duplex Receptacle with 6" Pre-Stripped Leads 20amp 125volt White

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Impact-resistant nylon face and thermoplastic back body.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
  • Pre-wired with welded wire leads that create faster, more reliable connections.
  • Non-split circuit types have a total of three leads – 1 hot, 1 neutral, and 1 ground.
  • Pre-stripped leads fasten to conductors, faster than standard pigtails.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number CRL5362WB
Product Name Construction Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S63A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Circular Power Connectors - 205840-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details