Legrand Construction Spec Grade Receptacle CRL5362SCWB

Description
Construction Spec Grade Duplex Receptacle with 6" Pre-Stripped Leads Split Circuit Capable 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Impact-resistant nylon face and thermoplastic back body. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Pre-wired with welded wire leads that create faster, more reliable connections. Split circuit capable types have four leads – 2 hot, 1 neutral, and 1 ground. Pre-stripped leads fasten to conductors, faster than standard pigtails.
Description
Construction Spec Grade Duplex Receptacle with 6" Pre-Stripped Leads Split Circuit Capable 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Impact-resistant nylon face and thermoplastic back body. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Pre-wired with welded wire leads that create faster, more reliable connections. Split circuit capable types have four leads – 2 hot, 1 neutral, and 1 ground. Pre-stripped leads fasten to conductors, faster than standard pigtails.

Suppliers

Company
Product
Description
Supplier Links
Construction Spec Grade Receptacle - CRL5362SCWB - Legrand
West Hartford, CT, USA
Construction Spec Grade Receptacle
CRL5362SCWB
Construction Spec Grade Receptacle CRL5362SCWB
Construction Spec Grade Duplex Receptacle with 6" Pre-Stripped Leads Split Circuit Capable 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Impact-resistant nylon face and thermoplastic back body. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Pre-wired with welded wire leads that create faster, more reliable connections. Split circuit capable types have four leads – 2 hot, 1 neutral, and 1 ground. Pre-stripped leads fasten to conductors, faster than standard pigtails.

Construction Spec Grade Duplex Receptacle with 6" Pre-Stripped Leads Split Circuit Capable 20amp 125volt White

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Impact-resistant nylon face and thermoplastic back body.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
  • Pre-wired with welded wire leads that create faster, more reliable connections.
  • Split circuit capable types have four leads – 2 hot, 1 neutral, and 1 ground.
  • Pre-stripped leads fasten to conductors, faster than standard pigtails.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number CRL5362SCWB
Product Name Construction Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
NEMA L6-30 Flanged Outlet - 88030040 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-30
Standards / Certifications WD 6
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details