Legrand - Pass & Seymour Locking Device Plug CRL515-P

Description
POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L ENCLOSURE IP20 BLADE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L ENCLOSURE IP20 BLADE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CRL515-P - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
CRL515-P
Locking Device Plug CRL515-P
POLARIZED TYPE NYLON MATERIAL YELLOW, WHITE COLOR L5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT 0.23 TO 0.69 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L ENCLOSURE IP20 BLADE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -40 TO 75 DEG C CRL MODEL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW, WHITE COLOR
  • L5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • 0.23 TO 0.69 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.516 INCH DIA X 2.617 INCH L
  • ENCLOSURE IP20
  • BLADE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • CRL MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CRL515-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Backplane Power Connectors - 2314579-1 - TE Connectivity
Specs
Device Type Plug; Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C14 AC Power Inlet w/ 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers