POLARIZED TYPE
NYLON MATERIAL
YELLOW, WHITE COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC-596, CSA APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L
CONTACT MATERIAL NICKEL PLATED BRASS
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
OPERATING TEMPERATURE -40 TO 70 DEG C
CRL MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
NYLON MATERIAL
YELLOW, WHITE COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC-596, CSA APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L
CONTACT MATERIAL NICKEL PLATED BRASS
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
OPERATING TEMPERATURE -40 TO 70 DEG C
CRL MODEL
POLARIZED TYPE
NYLON MATERIAL
YELLOW, WHITE COLOR
L5-15R CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC-596, CSA APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CORROSION RESISTANT
0.23 TO 0.72 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH DIA X 2.598 INCH L
CONTACT MATERIAL NICKEL PLATED BRASS
GRADE INDUSTRIAL SPECIFICATION
ENCLOSURE IP20
OPERATING TEMPERATURE -40 TO 70 DEG C
CRL MODEL