CRCD163N25F10 -- CBL REEL 16/3 25FT 10A LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Cbl Reel 16/3 25Ft 10A Legrand Pass & Seymour
CRCD163N25F10
Description
CBL REEL 16/3 25FT 10A
Description
CBL REEL 16/3 25FT 10A
Suppliers
Cbl Reel 16/3 25Ft 10A Legrand Pass & Seymour
49AJ0255
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
49AJ0255 |
|
Product Name
|
Cbl Reel 16/3 25Ft 10A Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details